Panasonic Res, 1K43, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VRB1431V

Description
RES, 1K43, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.43kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 1K43, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.43kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K43, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7324 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K43, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7324
Res, 1K43, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7324
RES, 1K43, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.43kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 1K43, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.43kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K43, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH2226 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K43, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH2226
Res, 1K43, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH2226
RES, 1K43, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.43kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 1K43, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.43kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH7324
Product Name Res, 1K43, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 1430 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details