Panasonic Res, 13K7, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VRB1372V

Description
RES, 13K7, 0.1%, 0.125W, 0805, THIN FILM; Resistance:13.7kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 13K7, 0.1%, 0.125W, 0805, THIN FILM; Resistance:13.7kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 13K7, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH2223 - Newark, An Avnet Company
Chicago, IL, United States
Res, 13K7, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH2223
Res, 13K7, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH2223
RES, 13K7, 0.1%, 0.125W, 0805, THIN FILM; Resistance:13.7kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 13K7, 0.1%, 0.125W, 0805, THIN FILM; Resistance:13.7kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 13K7, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH4204 - Newark, An Avnet Company
Chicago, IL, United States
Res, 13K7, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH4204
Res, 13K7, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH4204
RES, 13K7, 0.1%, 0.125W, 0805, THIN FILM; Resistance:13.7kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 13K7, 0.1%, 0.125W, 0805, THIN FILM; Resistance:13.7kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH2223
Product Name Res, 13K7, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 13700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 17800 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R155JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details