Panasonic Res, 13K3, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VRB1332V

Description
RES, 13K3, 0.1%, 0.125W, 0805, THIN FILM; Resistance:13.3kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 13K3, 0.1%, 0.125W, 0805, THIN FILM; Resistance:13.3kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 13K3, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH2221 - Newark, An Avnet Company
Chicago, IL, United States
Res, 13K3, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH2221
Res, 13K3, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH2221
RES, 13K3, 0.1%, 0.125W, 0805, THIN FILM; Resistance:13.3kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 13K3, 0.1%, 0.125W, 0805, THIN FILM; Resistance:13.3kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 13K3, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7320 - Newark, An Avnet Company
Chicago, IL, United States
Res, 13K3, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7320
Res, 13K3, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7320
RES, 13K3, 0.1%, 0.125W, 0805, THIN FILM; Resistance:13.3kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 13K3, 0.1%, 0.125W, 0805, THIN FILM; Resistance:13.3kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH2221
Product Name Res, 13K3, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 13300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1249310 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details