Panasonic Res, 12K4, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VRB1242V

Description
RES, 12K4, 0.1%, 0.125W, 0805, THIN FILM; Resistance:12.4kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 12K4, 0.1%, 0.125W, 0805, THIN FILM; Resistance:12.4kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 12K4, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7316 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K4, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7316
Res, 12K4, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7316
RES, 12K4, 0.1%, 0.125W, 0805, THIN FILM; Resistance:12.4kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 12K4, 0.1%, 0.125W, 0805, THIN FILM; Resistance:12.4kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 12K4, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH2215 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K4, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH2215
Res, 12K4, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH2215
RES, 12K4, 0.1%, 0.125W, 0805, THIN FILM; Resistance:12.4kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 12K4, 0.1%, 0.125W, 0805, THIN FILM; Resistance:12.4kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH7316
Product Name Res, 12K4, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 12400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details