Panasonic Res, 12K1, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VRB1212V

Description
RES, 12K1, 0.1%, 0.125W, 0805, THIN FILM; Resistance:12.1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 12K1, 0.1%, 0.125W, 0805, THIN FILM; Resistance:12.1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 12K1, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH2213 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K1, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH2213
Res, 12K1, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH2213
RES, 12K1, 0.1%, 0.125W, 0805, THIN FILM; Resistance:12.1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 12K1, 0.1%, 0.125W, 0805, THIN FILM; Resistance:12.1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 12K1, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7314 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K1, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7314
Res, 12K1, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7314
RES, 12K1, 0.1%, 0.125W, 0805, THIN FILM; Resistance:12.1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 12K1, 0.1%, 0.125W, 0805, THIN FILM; Resistance:12.1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH2213
Product Name Res, 12K1, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 12100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R512JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details