Panasonic Res, 1K21, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VRB1211V

Description
RES, 1K21, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.21kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 1K21, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.21kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K21, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH2212 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K21, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH2212
Res, 1K21, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH2212
RES, 1K21, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.21kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 1K21, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.21kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K21, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH4201 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K21, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH4201
Res, 1K21, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH4201
RES, 1K21, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.21kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 1K21, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.21kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH2212
Product Name Res, 1K21, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 1210 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 39.2 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R105JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details