Panasonic Res, 1K18, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VRB1181V

Description
RES, 1K18, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.18kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 1K18, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.18kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K18, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7310 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K18, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7310
Res, 1K18, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7310
RES, 1K18, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.18kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 1K18, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.18kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K18, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH2208 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K18, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH2208
Res, 1K18, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH2208
RES, 1K18, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.18kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 1K18, 0.1%, 0.125W, 0805, THIN FILM; Resistance:1.18kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH7310
Product Name Res, 1K18, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 1180 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R150JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details