Panasonic Res, 95K3, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VPB9532V

Description
RES, 95K3, 0.1%, 0.125W, 0805, THIN FILM; Resistance:95.3kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 95K3, 0.1%, 0.125W, 0805, THIN FILM; Resistance:95.3kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 95K3, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH2190 - Newark, An Avnet Company
Chicago, IL, United States
Res, 95K3, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH2190
Res, 95K3, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH2190
RES, 95K3, 0.1%, 0.125W, 0805, THIN FILM; Resistance:95.3kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 95K3, 0.1%, 0.125W, 0805, THIN FILM; Resistance:95.3kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 95K3, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7293 - Newark, An Avnet Company
Chicago, IL, United States
Res, 95K3, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7293
Res, 95K3, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7293
RES, 95K3, 0.1%, 0.125W, 0805, THIN FILM; Resistance:95.3kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 95K3, 0.1%, 0.125W, 0805, THIN FILM; Resistance:95.3kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-6VPB9532V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-6VPB9532V
Chip Resistor - Surface Mount ERA-6VPB9532V
RES 95.3K OHM 0.1% 1/4W 0805

RES 95.3K OHM 0.1% 1/4W 0805

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 67AH2190 ERA-6VPB9532V
Product Name Res, 95K3, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 95300 ohms 95300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - A106120TR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details