Panasonic Res, 9K53, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VPB9531V

Description
RES, 9K53, 0.1%, 0.125W, 0805, THIN FILM; Resistance:9.53kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 9K53, 0.1%, 0.125W, 0805, THIN FILM; Resistance:9.53kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 9K53, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH2189 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K53, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH2189
Res, 9K53, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH2189
RES, 9K53, 0.1%, 0.125W, 0805, THIN FILM; Resistance:9.53kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 9K53, 0.1%, 0.125W, 0805, THIN FILM; Resistance:9.53kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 9K53, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH4199 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K53, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH4199
Res, 9K53, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH4199
RES, 9K53, 0.1%, 0.125W, 0805, THIN FILM; Resistance:9.53kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 9K53, 0.1%, 0.125W, 0805, THIN FILM; Resistance:9.53kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH2189
Product Name Res, 9K53, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 9530 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details