Panasonic Res, 93K1, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VPB9312V

Description
RES, 93K1, 0.1%, 0.125W, 0805, THIN FILM; Resistance:93.1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 93K1, 0.1%, 0.125W, 0805, THIN FILM; Resistance:93.1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 93K1, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7292 - Newark, An Avnet Company
Chicago, IL, United States
Res, 93K1, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7292
Res, 93K1, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7292
RES, 93K1, 0.1%, 0.125W, 0805, THIN FILM; Resistance:93.1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 93K1, 0.1%, 0.125W, 0805, THIN FILM; Resistance:93.1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 93K1, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH2188 - Newark, An Avnet Company
Chicago, IL, United States
Res, 93K1, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH2188
Res, 93K1, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH2188
RES, 93K1, 0.1%, 0.125W, 0805, THIN FILM; Resistance:93.1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 93K1, 0.1%, 0.125W, 0805, THIN FILM; Resistance:93.1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH7292
Product Name Res, 93K1, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 93100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details