Panasonic Res, 91K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VPB9102V

Description
RES, 91K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:91kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 91K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:91kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 91K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7291 - Newark, An Avnet Company
Chicago, IL, United States
Res, 91K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7291
Res, 91K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7291
RES, 91K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:91kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 91K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:91kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 91K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH2186 - Newark, An Avnet Company
Chicago, IL, United States
Res, 91K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH2186
Res, 91K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH2186
RES, 91K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:91kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 91K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:91kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH7291
Product Name Res, 91K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 91000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722233 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers