Panasonic Res, 90K9, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VPB9092V

Description
RES, 90K9, 0.1%, 0.125W, 0805, THIN FILM; Resistance:90.9kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 90K9, 0.1%, 0.125W, 0805, THIN FILM; Resistance:90.9kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 90K9, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH2184 - Newark, An Avnet Company
Chicago, IL, United States
Res, 90K9, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH2184
Res, 90K9, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH2184
RES, 90K9, 0.1%, 0.125W, 0805, THIN FILM; Resistance:90.9kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 90K9, 0.1%, 0.125W, 0805, THIN FILM; Resistance:90.9kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 90K9, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH4197 - Newark, An Avnet Company
Chicago, IL, United States
Res, 90K9, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH4197
Res, 90K9, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH4197
RES, 90K9, 0.1%, 0.125W, 0805, THIN FILM; Resistance:90.9kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 90K9, 0.1%, 0.125W, 0805, THIN FILM; Resistance:90.9kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH2184
Product Name Res, 90K9, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 90900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622806-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 150 ohms
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details