Panasonic Res, 8K87, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VPB8871V

Description
RES, 8K87, 0.1%, 0.125W, 0805, THIN FILM; Resistance:8.87kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 8K87, 0.1%, 0.125W, 0805, THIN FILM; Resistance:8.87kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 8K87, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH2181 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K87, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH2181
Res, 8K87, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH2181
RES, 8K87, 0.1%, 0.125W, 0805, THIN FILM; Resistance:8.87kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 8K87, 0.1%, 0.125W, 0805, THIN FILM; Resistance:8.87kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 8K87, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7287 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K87, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7287
Res, 8K87, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7287
RES, 8K87, 0.1%, 0.125W, 0805, THIN FILM; Resistance:8.87kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 8K87, 0.1%, 0.125W, 0805, THIN FILM; Resistance:8.87kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH2181
Product Name Res, 8K87, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 8870 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1580268 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers