Panasonic Res, 84K5, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VPB8452V

Description
RES, 84K5, 0.1%, 0.125W, 0805, THIN FILM; Resistance:84.5kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 84K5, 0.1%, 0.125W, 0805, THIN FILM; Resistance:84.5kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 84K5, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH2178 - Newark, An Avnet Company
Chicago, IL, United States
Res, 84K5, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH2178
Res, 84K5, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH2178
RES, 84K5, 0.1%, 0.125W, 0805, THIN FILM; Resistance:84.5kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 84K5, 0.1%, 0.125W, 0805, THIN FILM; Resistance:84.5kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 84K5, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH4196 - Newark, An Avnet Company
Chicago, IL, United States
Res, 84K5, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH4196
Res, 84K5, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH4196
RES, 84K5, 0.1%, 0.125W, 0805, THIN FILM; Resistance:84.5kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 84K5, 0.1%, 0.125W, 0805, THIN FILM; Resistance:84.5kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH2178
Product Name Res, 84K5, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 84500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 1-1614353-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2870 ohms
View Details
2 suppliers