Panasonic Res, 8K45, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VPB8451V

Description
RES, 8K45, 0.1%, 0.125W, 0805, THIN FILM; Resistance:8.45kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 8K45, 0.1%, 0.125W, 0805, THIN FILM; Resistance:8.45kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 8K45, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH2177 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K45, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH2177
Res, 8K45, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH2177
RES, 8K45, 0.1%, 0.125W, 0805, THIN FILM; Resistance:8.45kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 8K45, 0.1%, 0.125W, 0805, THIN FILM; Resistance:8.45kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 8K45, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7284 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K45, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7284
Res, 8K45, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7284
RES, 8K45, 0.1%, 0.125W, 0805, THIN FILM; Resistance:8.45kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 8K45, 0.1%, 0.125W, 0805, THIN FILM; Resistance:8.45kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH2177
Product Name Res, 8K45, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 8450 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R224JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details