Panasonic Res, 80K6, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VPB8062V

Description
RES, 80K6, 0.1%, 0.125W, 0805, THIN FILM; Resistance:80.6kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 80K6, 0.1%, 0.125W, 0805, THIN FILM; Resistance:80.6kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 80K6, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7279 - Newark, An Avnet Company
Chicago, IL, United States
Res, 80K6, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7279
Res, 80K6, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7279
RES, 80K6, 0.1%, 0.125W, 0805, THIN FILM; Resistance:80.6kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 80K6, 0.1%, 0.125W, 0805, THIN FILM; Resistance:80.6kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 80K6, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH2172 - Newark, An Avnet Company
Chicago, IL, United States
Res, 80K6, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH2172
Res, 80K6, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH2172
RES, 80K6, 0.1%, 0.125W, 0805, THIN FILM; Resistance:80.6kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 80K6, 0.1%, 0.125W, 0805, THIN FILM; Resistance:80.6kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH7279
Product Name Res, 80K6, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 80600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1468296 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Res, 240K, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5023 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details