Panasonic Res, 7K87, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VPB7871V

Description
RES, 7K87, 0.1%, 0.125W, 0805, THIN FILM; Resistance:7.87kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 7K87, 0.1%, 0.125W, 0805, THIN FILM; Resistance:7.87kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 7K87, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH2169 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K87, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH2169
Res, 7K87, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH2169
RES, 7K87, 0.1%, 0.125W, 0805, THIN FILM; Resistance:7.87kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 7K87, 0.1%, 0.125W, 0805, THIN FILM; Resistance:7.87kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 7K87, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7276 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K87, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7276
Res, 7K87, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7276
RES, 7K87, 0.1%, 0.125W, 0805, THIN FILM; Resistance:7.87kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 7K87, 0.1%, 0.125W, 0805, THIN FILM; Resistance:7.87kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH2169
Product Name Res, 7K87, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 7870 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1722175 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; No
View Details