Panasonic Chip Resistor - Surface Mount ERA-6VPB7502V

Description
RES 75K OHM 0.1% 1/4W 0805
Datasheet
Description
RES 75K OHM 0.1% 1/4W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-6VPB7502V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-6VPB7502V
Chip Resistor - Surface Mount ERA-6VPB7502V
RES 75K OHM 0.1% 1/4W 0805

RES 75K OHM 0.1% 1/4W 0805

Supplier's Site Datasheet
Res, 75K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH2166 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH2166
Res, 75K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH2166
RES, 75K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:75kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 75K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:75kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 75K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7273 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7273
Res, 75K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7273
RES, 75K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:75kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 75K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:75kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERA-6VPB7502V 67AH2166
Product Name Chip Resistor - Surface Mount Res, 75K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Resistance Range 75000 ohms 75000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.2500 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R823JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details