Panasonic Res, 7K5, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VPB7501V

Description
RES, 7K5, 0.1%, 0.125W, 0805, THIN FILM; Resistance:7.5kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 7K5, 0.1%, 0.125W, 0805, THIN FILM; Resistance:7.5kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 7K5, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH2165 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K5, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH2165
Res, 7K5, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH2165
RES, 7K5, 0.1%, 0.125W, 0805, THIN FILM; Resistance:7.5kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 7K5, 0.1%, 0.125W, 0805, THIN FILM; Resistance:7.5kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 7K5, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7272 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K5, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7272
Res, 7K5, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7272
RES, 7K5, 0.1%, 0.125W, 0805, THIN FILM; Resistance:7.5kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 7K5, 0.1%, 0.125W, 0805, THIN FILM; Resistance:7.5kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH2165
Product Name Res, 7K5, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1249305 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers