Panasonic Chip Resistor - Surface Mount ERA-6VPB7322V

Description
RES 73.2K OHM 0.1% 1/4W 0805
Datasheet
Description
RES 73.2K OHM 0.1% 1/4W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-6VPB7322V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-6VPB7322V
Chip Resistor - Surface Mount ERA-6VPB7322V
RES 73.2K OHM 0.1% 1/4W 0805

RES 73.2K OHM 0.1% 1/4W 0805

Supplier's Site Datasheet
Res, 73K2, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7271 - Newark, An Avnet Company
Chicago, IL, United States
Res, 73K2, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7271
Res, 73K2, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7271
RES, 73K2, 0.1%, 0.125W, 0805, THIN FILM; Resistance:73.2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 73K2, 0.1%, 0.125W, 0805, THIN FILM; Resistance:73.2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 73K2, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH2164 - Newark, An Avnet Company
Chicago, IL, United States
Res, 73K2, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH2164
Res, 73K2, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH2164
RES, 73K2, 0.1%, 0.125W, 0805, THIN FILM; Resistance:73.2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 73K2, 0.1%, 0.125W, 0805, THIN FILM; Resistance:73.2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERA-6VPB7322V 67AH7271
Product Name Chip Resistor - Surface Mount Res, 73K2, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Resistance Range 73200 ohms 73200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.2500 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567771P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers