Panasonic Res, 6K98, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VPB6981V

Description
RES, 6K98, 0.1%, 0.125W, 0805, THIN FILM; Resistance:6.98kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 6K98, 0.1%, 0.125W, 0805, THIN FILM; Resistance:6.98kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 6K98, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7266 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K98, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7266
Res, 6K98, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7266
RES, 6K98, 0.1%, 0.125W, 0805, THIN FILM; Resistance:6.98kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 6K98, 0.1%, 0.125W, 0805, THIN FILM; Resistance:6.98kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6K98, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH2159 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K98, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH2159
Res, 6K98, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH2159
RES, 6K98, 0.1%, 0.125W, 0805, THIN FILM; Resistance:6.98kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 6K98, 0.1%, 0.125W, 0805, THIN FILM; Resistance:6.98kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH7266
Product Name Res, 6K98, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 6980 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1722224 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers