Panasonic Res, 68K1, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VPB6812V

Description
RES, 68K1, 0.1%, 0.125W, 0805, THIN FILM; Resistance:68.1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 68K1, 0.1%, 0.125W, 0805, THIN FILM; Resistance:68.1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 68K1, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7265 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68K1, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7265
Res, 68K1, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7265
RES, 68K1, 0.1%, 0.125W, 0805, THIN FILM; Resistance:68.1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 68K1, 0.1%, 0.125W, 0805, THIN FILM; Resistance:68.1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 68K1, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH2158 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68K1, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH2158
Res, 68K1, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH2158
RES, 68K1, 0.1%, 0.125W, 0805, THIN FILM; Resistance:68.1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 68K1, 0.1%, 0.125W, 0805, THIN FILM; Resistance:68.1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH7265
Product Name Res, 68K1, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 68100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1249304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers