Panasonic Res, 6K81, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VPB6811V

Description
RES, 6K81, 0.1%, 0.125W, 0805, THIN FILM; Resistance:6.81kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 6K81, 0.1%, 0.125W, 0805, THIN FILM; Resistance:6.81kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 6K81, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH4195 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K81, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH4195
Res, 6K81, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH4195
RES, 6K81, 0.1%, 0.125W, 0805, THIN FILM; Resistance:6.81kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 6K81, 0.1%, 0.125W, 0805, THIN FILM; Resistance:6.81kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6K81, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH2157 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K81, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH2157
Res, 6K81, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH2157
RES, 6K81, 0.1%, 0.125W, 0805, THIN FILM; Resistance:6.81kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 6K81, 0.1%, 0.125W, 0805, THIN FILM; Resistance:6.81kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH4195
Product Name Res, 6K81, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 6810 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details