Panasonic Res, 64K9, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VPB6492V

Description
RES, 64K9, 0.1%, 0.125W, 0805, THIN FILM; Resistance:64.9kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 64K9, 0.1%, 0.125W, 0805, THIN FILM; Resistance:64.9kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 64K9, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH2152 - Newark, An Avnet Company
Chicago, IL, United States
Res, 64K9, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH2152
Res, 64K9, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH2152
RES, 64K9, 0.1%, 0.125W, 0805, THIN FILM; Resistance:64.9kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 64K9, 0.1%, 0.125W, 0805, THIN FILM; Resistance:64.9kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 64K9, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7261 - Newark, An Avnet Company
Chicago, IL, United States
Res, 64K9, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7261
Res, 64K9, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7261
RES, 64K9, 0.1%, 0.125W, 0805, THIN FILM; Resistance:64.9kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 64K9, 0.1%, 0.125W, 0805, THIN FILM; Resistance:64.9kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH2152
Product Name Res, 64K9, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 64900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Adjustable Resistors - 1445497 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2CT52R335JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details