Panasonic Res, 6K2, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VPB6201V

Description
RES, 6K2, 0.1%, 0.125W, 0805, THIN FILM; Resistance:6.2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 6K2, 0.1%, 0.125W, 0805, THIN FILM; Resistance:6.2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 6K2, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7257 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K2, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7257
Res, 6K2, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7257
RES, 6K2, 0.1%, 0.125W, 0805, THIN FILM; Resistance:6.2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 6K2, 0.1%, 0.125W, 0805, THIN FILM; Resistance:6.2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site
Res, 6K2, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH2147 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K2, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH2147
Res, 6K2, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH2147
RES, 6K2, 0.1%, 0.125W, 0805, THIN FILM; Resistance:6.2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 6K2, 0.1%, 0.125W, 0805, THIN FILM; Resistance:6.2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH7257
Product Name Res, 6K2, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1722175 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; No
View Details
0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers