Panasonic Res, 60K4, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VPB6042V

Description
RES, 60K4, 0.1%, 0.125W, 0805, THIN FILM; Resistance:60.4kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 60K4, 0.1%, 0.125W, 0805, THIN FILM; Resistance:60.4kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 60K4, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7255 - Newark, An Avnet Company
Chicago, IL, United States
Res, 60K4, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7255
Res, 60K4, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7255
RES, 60K4, 0.1%, 0.125W, 0805, THIN FILM; Resistance:60.4kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 60K4, 0.1%, 0.125W, 0805, THIN FILM; Resistance:60.4kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 60K4, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH2144 - Newark, An Avnet Company
Chicago, IL, United States
Res, 60K4, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH2144
Res, 60K4, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH2144
RES, 60K4, 0.1%, 0.125W, 0805, THIN FILM; Resistance:60.4kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 60K4, 0.1%, 0.125W, 0805, THIN FILM; Resistance:60.4kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH7255
Product Name Res, 60K4, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 60400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R274JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1614972-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 133 ohms
View Details
2 suppliers