Panasonic Res, 5K9, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VPB5901V

Description
RES, 5K9, 0.1%, 0.125W, 0805, THIN FILM; Resistance:5.9kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 5K9, 0.1%, 0.125W, 0805, THIN FILM; Resistance:5.9kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 5K9, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH2141 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K9, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH2141
Res, 5K9, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH2141
RES, 5K9, 0.1%, 0.125W, 0805, THIN FILM; Resistance:5.9kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 5K9, 0.1%, 0.125W, 0805, THIN FILM; Resistance:5.9kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5K9, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7252 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K9, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7252
Res, 5K9, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7252
RES, 5K9, 0.1%, 0.125W, 0805, THIN FILM; Resistance:5.9kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 5K9, 0.1%, 0.125W, 0805, THIN FILM; Resistance:5.9kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH2141
Product Name Res, 5K9, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1363326 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers