Panasonic Res, 57K6, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VPB5762V

Description
RES, 57K6, 0.1%, 0.125W, 0805, THIN FILM; Resistance:57.6kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 57K6, 0.1%, 0.125W, 0805, THIN FILM; Resistance:57.6kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 57K6, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH2140 - Newark, An Avnet Company
Chicago, IL, United States
Res, 57K6, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH2140
Res, 57K6, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH2140
RES, 57K6, 0.1%, 0.125W, 0805, THIN FILM; Resistance:57.6kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 57K6, 0.1%, 0.125W, 0805, THIN FILM; Resistance:57.6kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 57K6, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7251 - Newark, An Avnet Company
Chicago, IL, United States
Res, 57K6, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7251
Res, 57K6, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7251
RES, 57K6, 0.1%, 0.125W, 0805, THIN FILM; Resistance:57.6kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 57K6, 0.1%, 0.125W, 0805, THIN FILM; Resistance:57.6kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-6VPB5762V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-6VPB5762V
Chip Resistor - Surface Mount ERA-6VPB5762V
RES 57.6K OHM 0.1% 1/4W 0805

RES 57.6K OHM 0.1% 1/4W 0805

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 67AH2140 ERA-6VPB5762V
Product Name Res, 57K6, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 57600 ohms 57600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details