Panasonic Res, 56K2, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VPB5622V

Description
RES, 56K2, 0.1%, 0.125W, 0805, THIN FILM; Resistance:56.2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 56K2, 0.1%, 0.125W, 0805, THIN FILM; Resistance:56.2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 56K2, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH2138 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56K2, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH2138
Res, 56K2, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH2138
RES, 56K2, 0.1%, 0.125W, 0805, THIN FILM; Resistance:56.2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 56K2, 0.1%, 0.125W, 0805, THIN FILM; Resistance:56.2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 56K2, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7249 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56K2, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7249
Res, 56K2, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7249
RES, 56K2, 0.1%, 0.125W, 0805, THIN FILM; Resistance:56.2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 56K2, 0.1%, 0.125W, 0805, THIN FILM; Resistance:56.2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH2138
Product Name Res, 56K2, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 56200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614949-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 76800 ohms
View Details
3 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R100JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details