Panasonic Res, 5K6, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VPB5601V

Description
RES, 5K6, 0.1%, 0.125W, 0805, THIN FILM; Resistance:5.6kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 5K6, 0.1%, 0.125W, 0805, THIN FILM; Resistance:5.6kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 5K6, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7246 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K6, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7246
Res, 5K6, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7246
RES, 5K6, 0.1%, 0.125W, 0805, THIN FILM; Resistance:5.6kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 5K6, 0.1%, 0.125W, 0805, THIN FILM; Resistance:5.6kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site
Res, 5K6, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH2135 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K6, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH2135
Res, 5K6, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH2135
RES, 5K6, 0.1%, 0.125W, 0805, THIN FILM; Resistance:5.6kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 5K6, 0.1%, 0.125W, 0805, THIN FILM; Resistance:5.6kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH7246
Product Name Res, 5K6, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R434JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through-Hole Resistors - 1-1622318-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 147000 ohms
Tolerance 1 +/- %
View Details
2 suppliers