Panasonic Chip Resistor - Surface Mount ERA-6VPB5492V

Description
RES 54.9K OHM 0.1% 1/4W 0805
Datasheet
Description
RES 54.9K OHM 0.1% 1/4W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-6VPB5492V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-6VPB5492V
Chip Resistor - Surface Mount ERA-6VPB5492V
RES 54.9K OHM 0.1% 1/4W 0805

RES 54.9K OHM 0.1% 1/4W 0805

Supplier's Site Datasheet
Res, 54K9, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7245 - Newark, An Avnet Company
Chicago, IL, United States
Res, 54K9, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7245
Res, 54K9, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7245
RES, 54K9, 0.1%, 0.125W, 0805, THIN FILM; Resistance:54.9kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 54K9, 0.1%, 0.125W, 0805, THIN FILM; Resistance:54.9kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 54K9, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH2134 - Newark, An Avnet Company
Chicago, IL, United States
Res, 54K9, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH2134
Res, 54K9, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH2134
RES, 54K9, 0.1%, 0.125W, 0805, THIN FILM; Resistance:54.9kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 54K9, 0.1%, 0.125W, 0805, THIN FILM; Resistance:54.9kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERA-6VPB5492V 67AH7245
Product Name Chip Resistor - Surface Mount Res, 54K9, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Resistance Range 54900 ohms 54900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.2500 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details