Panasonic Chip Resistor - Surface Mount ERA-6VPB5491V

Description
RES 5.49K OHM 0.1% 1/4W 0805
Datasheet
Description
RES 5.49K OHM 0.1% 1/4W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-6VPB5491V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-6VPB5491V
Chip Resistor - Surface Mount ERA-6VPB5491V
RES 5.49K OHM 0.1% 1/4W 0805

RES 5.49K OHM 0.1% 1/4W 0805

Supplier's Site Datasheet
Res, 5K49, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH2133 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K49, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH2133
Res, 5K49, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH2133
RES, 5K49, 0.1%, 0.125W, 0805, THIN FILM; Resistance:5.49kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 5K49, 0.1%, 0.125W, 0805, THIN FILM; Resistance:5.49kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5K49, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7244 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K49, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7244
Res, 5K49, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7244
RES, 5K49, 0.1%, 0.125W, 0805, THIN FILM; Resistance:5.49kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 5K49, 0.1%, 0.125W, 0805, THIN FILM; Resistance:5.49kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERA-6VPB5491V 67AH2133
Product Name Chip Resistor - Surface Mount Res, 5K49, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Resistance Range 5490 ohms 5490 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.2500 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details