Panasonic Res, 53K6, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VPB5362V

Description
RES, 53K6, 0.1%, 0.125W, 0805, THIN FILM; Resistance:53.6kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 53K6, 0.1%, 0.125W, 0805, THIN FILM; Resistance:53.6kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 53K6, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7243 - Newark, An Avnet Company
Chicago, IL, United States
Res, 53K6, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7243
Res, 53K6, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7243
RES, 53K6, 0.1%, 0.125W, 0805, THIN FILM; Resistance:53.6kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 53K6, 0.1%, 0.125W, 0805, THIN FILM; Resistance:53.6kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 53K6, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH2132 - Newark, An Avnet Company
Chicago, IL, United States
Res, 53K6, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH2132
Res, 53K6, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH2132
RES, 53K6, 0.1%, 0.125W, 0805, THIN FILM; Resistance:53.6kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 53K6, 0.1%, 0.125W, 0805, THIN FILM; Resistance:53.6kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH7243
Product Name Res, 53K6, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 53600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 1469498 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details