Panasonic Chip Resistor - Surface Mount ERA-6VPB5112V

Description
RES 51.1K OHM 0.1% 1/4W 0805
Datasheet
Description
RES 51.1K OHM 0.1% 1/4W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-6VPB5112V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-6VPB5112V
Chip Resistor - Surface Mount ERA-6VPB5112V
RES 51.1K OHM 0.1% 1/4W 0805

RES 51.1K OHM 0.1% 1/4W 0805

Supplier's Site Datasheet
Res, 51K1, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7239 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51K1, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7239
Res, 51K1, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7239
RES, 51K1, 0.1%, 0.125W, 0805, THIN FILM; Resistance:51.1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 51K1, 0.1%, 0.125W, 0805, THIN FILM; Resistance:51.1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 51K1, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH2128 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51K1, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH2128
Res, 51K1, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH2128
RES, 51K1, 0.1%, 0.125W, 0805, THIN FILM; Resistance:51.1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 51K1, 0.1%, 0.125W, 0805, THIN FILM; Resistance:51.1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERA-6VPB5112V 67AH7239
Product Name Chip Resistor - Surface Mount Res, 51K1, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Resistance Range 51100 ohms 51100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.2500 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1260368 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD7873FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details