Panasonic Res, 48K7, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VPB4872V

Description
RES, 48K7, 0.1%, 0.125W, 0805, THIN FILM; Resistance:48.7kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 48K7, 0.1%, 0.125W, 0805, THIN FILM; Resistance:48.7kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 48K7, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7233 - Newark, An Avnet Company
Chicago, IL, United States
Res, 48K7, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7233
Res, 48K7, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7233
RES, 48K7, 0.1%, 0.125W, 0805, THIN FILM; Resistance:48.7kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 48K7, 0.1%, 0.125W, 0805, THIN FILM; Resistance:48.7kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 48K7, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH2122 - Newark, An Avnet Company
Chicago, IL, United States
Res, 48K7, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH2122
Res, 48K7, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH2122
RES, 48K7, 0.1%, 0.125W, 0805, THIN FILM; Resistance:48.7kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 48K7, 0.1%, 0.125W, 0805, THIN FILM; Resistance:48.7kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH7233
Product Name Res, 48K7, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 48700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Resistors - 1617577 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Screw Terminals; Screw
Standards and Certifications RoHS; No
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details