Panasonic Res, 4K87, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VPB4871V

Description
RES, 4K87, 0.1%, 0.125W, 0805, THIN FILM; Resistance:4.87kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 4K87, 0.1%, 0.125W, 0805, THIN FILM; Resistance:4.87kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4K87, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH2121 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K87, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH2121
Res, 4K87, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH2121
RES, 4K87, 0.1%, 0.125W, 0805, THIN FILM; Resistance:4.87kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 4K87, 0.1%, 0.125W, 0805, THIN FILM; Resistance:4.87kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K87, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7232 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K87, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7232
Res, 4K87, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7232
RES, 4K87, 0.1%, 0.125W, 0805, THIN FILM; Resistance:4.87kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 4K87, 0.1%, 0.125W, 0805, THIN FILM; Resistance:4.87kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH2121
Product Name Res, 4K87, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 4870 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1363314 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 4756713 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers