Panasonic Res, 46K4, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VPB4642V

Description
RES, 46K4, 0.1%, 0.125W, 0805, THIN FILM; Resistance:46.4kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 46K4, 0.1%, 0.125W, 0805, THIN FILM; Resistance:46.4kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 46K4, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7228 - Newark, An Avnet Company
Chicago, IL, United States
Res, 46K4, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7228
Res, 46K4, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7228
RES, 46K4, 0.1%, 0.125W, 0805, THIN FILM; Resistance:46.4kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 46K4, 0.1%, 0.125W, 0805, THIN FILM; Resistance:46.4kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 46K4, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH2116 - Newark, An Avnet Company
Chicago, IL, United States
Res, 46K4, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH2116
Res, 46K4, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH2116
RES, 46K4, 0.1%, 0.125W, 0805, THIN FILM; Resistance:46.4kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 46K4, 0.1%, 0.125W, 0805, THIN FILM; Resistance:46.4kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH7228
Product Name Res, 46K4, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 46400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1364768P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1 ohms
View Details
Through Hole Resistors - 2019-BPR58CR12J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers