Panasonic Res, 4K32, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VPB4321V

Description
RES, 4K32, 0.1%, 0.125W, 0805, THIN FILM; Resistance:4.32kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 4K32, 0.1%, 0.125W, 0805, THIN FILM; Resistance:4.32kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4K32, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH2109 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K32, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH2109
Res, 4K32, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH2109
RES, 4K32, 0.1%, 0.125W, 0805, THIN FILM; Resistance:4.32kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 4K32, 0.1%, 0.125W, 0805, THIN FILM; Resistance:4.32kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K32, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7222 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K32, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7222
Res, 4K32, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7222
RES, 4K32, 0.1%, 0.125W, 0805, THIN FILM; Resistance:4.32kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 4K32, 0.1%, 0.125W, 0805, THIN FILM; Resistance:4.32kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH2109
Product Name Res, 4K32, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 4320 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1722227 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375453-BVE-A-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers