Panasonic Res, 3K83, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VPB3831V

Description
RES, 3K83, 0.1%, 0.125W, 0805, THIN FILM; Resistance:3.83kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 3K83, 0.1%, 0.125W, 0805, THIN FILM; Resistance:3.83kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K83, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH2095 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K83, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH2095
Res, 3K83, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH2095
RES, 3K83, 0.1%, 0.125W, 0805, THIN FILM; Resistance:3.83kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 3K83, 0.1%, 0.125W, 0805, THIN FILM; Resistance:3.83kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K83, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7209 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K83, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7209
Res, 3K83, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7209
RES, 3K83, 0.1%, 0.125W, 0805, THIN FILM; Resistance:3.83kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 3K83, 0.1%, 0.125W, 0805, THIN FILM; Resistance:3.83kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH2095
Product Name Res, 3K83, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 3830 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 226 ohms
View Details
2 suppliers
Resistor Mounting Brackets - 1260442 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R434JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers