Panasonic Res, 36K5, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VPB3652V

Description
RES, 36K5, 0.1%, 0.125W, 0805, THIN FILM; Resistance:36.5kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 36K5, 0.1%, 0.125W, 0805, THIN FILM; Resistance:36.5kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 36K5, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH2092 - Newark, An Avnet Company
Chicago, IL, United States
Res, 36K5, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH2092
Res, 36K5, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH2092
RES, 36K5, 0.1%, 0.125W, 0805, THIN FILM; Resistance:36.5kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 36K5, 0.1%, 0.125W, 0805, THIN FILM; Resistance:36.5kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 36K5, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH4188 - Newark, An Avnet Company
Chicago, IL, United States
Res, 36K5, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH4188
Res, 36K5, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH4188
RES, 36K5, 0.1%, 0.125W, 0805, THIN FILM; Resistance:36.5kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 36K5, 0.1%, 0.125W, 0805, THIN FILM; Resistance:36.5kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH2092
Product Name Res, 36K5, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 36500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R106JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1-1622825-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers