Panasonic Res, 35K7, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VPB3572V

Description
RES, 35K7, 0.1%, 0.125W, 0805, THIN FILM; Resistance:35.7kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 35K7, 0.1%, 0.125W, 0805, THIN FILM; Resistance:35.7kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 35K7, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH2088 - Newark, An Avnet Company
Chicago, IL, United States
Res, 35K7, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH2088
Res, 35K7, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH2088
RES, 35K7, 0.1%, 0.125W, 0805, THIN FILM; Resistance:35.7kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 35K7, 0.1%, 0.125W, 0805, THIN FILM; Resistance:35.7kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 35K7, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7204 - Newark, An Avnet Company
Chicago, IL, United States
Res, 35K7, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7204
Res, 35K7, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7204
RES, 35K7, 0.1%, 0.125W, 0805, THIN FILM; Resistance:35.7kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 35K7, 0.1%, 0.125W, 0805, THIN FILM; Resistance:35.7kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-6VPB3572V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-6VPB3572V
Chip Resistor - Surface Mount ERA-6VPB3572V
RES 35.7K OHM 0.1% 1/4W 0805

RES 35.7K OHM 0.1% 1/4W 0805

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 67AH2088 ERA-6VPB3572V
Product Name Res, 35K7, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 35700 ohms 35700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9340 ohms
View Details
4 suppliers
Surface Mount Resistors - 2573237 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 4.7 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD6343FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details