Panasonic Res, 3K57, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VPB3571V

Description
RES, 3K57, 0.1%, 0.125W, 0805, THIN FILM; Resistance:3.57kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 3K57, 0.1%, 0.125W, 0805, THIN FILM; Resistance:3.57kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K57, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH2087 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K57, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH2087
Res, 3K57, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH2087
RES, 3K57, 0.1%, 0.125W, 0805, THIN FILM; Resistance:3.57kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 3K57, 0.1%, 0.125W, 0805, THIN FILM; Resistance:3.57kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K57, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7203 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K57, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7203
Res, 3K57, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7203
RES, 3K57, 0.1%, 0.125W, 0805, THIN FILM; Resistance:3.57kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 3K57, 0.1%, 0.125W, 0805, THIN FILM; Resistance:3.57kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH2087
Product Name Res, 3K57, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 3570 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4C113J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details