Panasonic Res, 3K24, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VPB3241V

Description
RES, 3K24, 0.1%, 0.125W, 0805, THIN FILM; Resistance:3.24kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 3K24, 0.1%, 0.125W, 0805, THIN FILM; Resistance:3.24kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K24, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH2077 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K24, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH2077
Res, 3K24, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH2077
RES, 3K24, 0.1%, 0.125W, 0805, THIN FILM; Resistance:3.24kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 3K24, 0.1%, 0.125W, 0805, THIN FILM; Resistance:3.24kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K24, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH4185 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K24, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH4185
Res, 3K24, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH4185
RES, 3K24, 0.1%, 0.125W, 0805, THIN FILM; Resistance:3.24kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 3K24, 0.1%, 0.125W, 0805, THIN FILM; Resistance:3.24kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH2077
Product Name Res, 3K24, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 3240 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details