Panasonic Res, 29K4, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VPB2942V

Description
RES, 29K4, 0.1%, 0.125W, 0805, THIN FILM; Resistance:29.4kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 29K4, 0.1%, 0.125W, 0805, THIN FILM; Resistance:29.4kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 29K4, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7187 - Newark, An Avnet Company
Chicago, IL, United States
Res, 29K4, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7187
Res, 29K4, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7187
RES, 29K4, 0.1%, 0.125W, 0805, THIN FILM; Resistance:29.4kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 29K4, 0.1%, 0.125W, 0805, THIN FILM; Resistance:29.4kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 29K4, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH2068 - Newark, An Avnet Company
Chicago, IL, United States
Res, 29K4, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH2068
Res, 29K4, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH2068
RES, 29K4, 0.1%, 0.125W, 0805, THIN FILM; Resistance:29.4kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 29K4, 0.1%, 0.125W, 0805, THIN FILM; Resistance:29.4kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH7187
Product Name Res, 29K4, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 29400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1311254 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details