Panasonic Res, 2K87, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VPB2871V

Description
RES, 2K87, 0.1%, 0.125W, 0805, THIN FILM; Resistance:2.87kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 2K87, 0.1%, 0.125W, 0805, THIN FILM; Resistance:2.87kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K87, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH2065 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K87, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH2065
Res, 2K87, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH2065
RES, 2K87, 0.1%, 0.125W, 0805, THIN FILM; Resistance:2.87kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 2K87, 0.1%, 0.125W, 0805, THIN FILM; Resistance:2.87kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K87, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7184 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K87, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7184
Res, 2K87, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7184
RES, 2K87, 0.1%, 0.125W, 0805, THIN FILM; Resistance:2.87kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 2K87, 0.1%, 0.125W, 0805, THIN FILM; Resistance:2.87kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH2065
Product Name Res, 2K87, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 2870 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details