Panasonic Res, 2K8, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VPB2801V

Description
RES, 2K8, 0.1%, 0.125W, 0805, THIN FILM; Resistance:2.8kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 2K8, 0.1%, 0.125W, 0805, THIN FILM; Resistance:2.8kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K8, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7182 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K8, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7182
Res, 2K8, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7182
RES, 2K8, 0.1%, 0.125W, 0805, THIN FILM; Resistance:2.8kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 2K8, 0.1%, 0.125W, 0805, THIN FILM; Resistance:2.8kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K8, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH2063 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K8, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH2063
Res, 2K8, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH2063
RES, 2K8, 0.1%, 0.125W, 0805, THIN FILM; Resistance:2.8kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 2K8, 0.1%, 0.125W, 0805, THIN FILM; Resistance:2.8kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH7182
Product Name Res, 2K8, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R100JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers