Panasonic Res, 27K4, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VPB2742V

Description
RES, 27K4, 0.1%, 0.125W, 0805, THIN FILM; Resistance:27.4kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 27K4, 0.1%, 0.125W, 0805, THIN FILM; Resistance:27.4kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 27K4, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH2062 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27K4, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH2062
Res, 27K4, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH2062
RES, 27K4, 0.1%, 0.125W, 0805, THIN FILM; Resistance:27.4kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 27K4, 0.1%, 0.125W, 0805, THIN FILM; Resistance:27.4kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 27K4, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7181 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27K4, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7181
Res, 27K4, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7181
RES, 27K4, 0.1%, 0.125W, 0805, THIN FILM; Resistance:27.4kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 27K4, 0.1%, 0.125W, 0805, THIN FILM; Resistance:27.4kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH2062
Product Name Res, 27K4, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 27400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15000 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R151JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers