Panasonic Res, 26K7, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VPB2672V

Description
RES, 26K7, 0.1%, 0.125W, 0805, THIN FILM; Resistance:26.7kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 26K7, 0.1%, 0.125W, 0805, THIN FILM; Resistance:26.7kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 26K7, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH2058 - Newark, An Avnet Company
Chicago, IL, United States
Res, 26K7, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH2058
Res, 26K7, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH2058
RES, 26K7, 0.1%, 0.125W, 0805, THIN FILM; Resistance:26.7kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 26K7, 0.1%, 0.125W, 0805, THIN FILM; Resistance:26.7kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 26K7, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7177 - Newark, An Avnet Company
Chicago, IL, United States
Res, 26K7, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7177
Res, 26K7, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7177
RES, 26K7, 0.1%, 0.125W, 0805, THIN FILM; Resistance:26.7kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 26K7, 0.1%, 0.125W, 0805, THIN FILM; Resistance:26.7kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH2058
Product Name Res, 26K7, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 26700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details