Panasonic Res, 2K4, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VPB2401V

Description
RES, 2K4, 0.1%, 0.125W, 0805, THIN FILM; Resistance:2.4kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 2K4, 0.1%, 0.125W, 0805, THIN FILM; Resistance:2.4kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K4, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH2047 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K4, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH2047
Res, 2K4, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH2047
RES, 2K4, 0.1%, 0.125W, 0805, THIN FILM; Resistance:2.4kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 2K4, 0.1%, 0.125W, 0805, THIN FILM; Resistance:2.4kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K4, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7166 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K4, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7166
Res, 2K4, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7166
RES, 2K4, 0.1%, 0.125W, 0805, THIN FILM; Resistance:2.4kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 2K4, 0.1%, 0.125W, 0805, THIN FILM; Resistance:2.4kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH2047
Product Name Res, 2K4, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1615870 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R753JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details