Panasonic Res, 2K26, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VPB2261V

Description
RES, 2K26, 0.1%, 0.125W, 0805, THIN FILM; Resistance:2.26kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 2K26, 0.1%, 0.125W, 0805, THIN FILM; Resistance:2.26kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K26, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH2041 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K26, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH2041
Res, 2K26, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH2041
RES, 2K26, 0.1%, 0.125W, 0805, THIN FILM; Resistance:2.26kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 2K26, 0.1%, 0.125W, 0805, THIN FILM; Resistance:2.26kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K26, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7160 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K26, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7160
Res, 2K26, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7160
RES, 2K26, 0.1%, 0.125W, 0805, THIN FILM; Resistance:2.26kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 2K26, 0.1%, 0.125W, 0805, THIN FILM; Resistance:2.26kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH2041
Product Name Res, 2K26, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 2260 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722191 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details